The IXYH60N90C3 is a 900V IGBT designed for high-frequency switching applications up to 50 kHz, such as power inverters, UPS, motor drives, and PFC circuits. It is packaged in a TO-247 AD case with dimensions of 20.80 to 21.46 mm in length and 15.75 to 16.26 mm in width. The device has a continuous collector current rating of 60 A at 110°C and a peak pulse current of 310 A at 25°C. It features a collector-emitter saturation voltage of 2.4 to 2.9 V at 60 A and 15 V gate bias, a gate-emitter threshold voltage of 3.5 to 5.5 V, and a thermal resistance from junction to case of 0.20 °C/W. The IGBT has a square reverse-bias safe operating area, a positive thermal coefficient of Vₓₑ(sat), and is rated for operating junction temperatures from -55 °C to 175 °C. It meets international standard package requirements and is qualified under AEC-Q200.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH60N90C3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 900 volts |