The IXYK140N90C3 is a 900V, 140A IGBT in a TO-264 package, designed for high-frequency switching applications such as power inverters, motor drives, and PFC circuits. It features a maximum collector-emitter voltage of 900V, a collector current rating of 140A at 110°C, and a collector-emitter saturation voltage of 2.15V to 2.70V at 25°C. The device has a square RBSOA, avalanche capability, and a positive thermal coefficient for Vce(sat). Thermal resistance is 0.092°C/W from junction to case. It is rated for junction temperatures from -55°C to 175°C and meets international standard package requirements. Switching times are optimized for 20-50 kHz operation, with 105ns typical fall time and 145ns turn-off delay at 25°C.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYK140N90C3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 900 volts |