Littelfuse, Inc. -500V Automotive Grade PolarP™ P-Channel Power MOSFET IXTY2P50PA

Description
IXTY2P50PA is an AEC-Q101 qualified and PPAP available, -500 V, -2 A, PolarTM P-channel enhancement mode power MOSFET in TO-252 (DPAK) package. The P-channel MOSFET is manufactured using the Polar technology platform resulting in significant reduction in on-state resistance (RDS(on),max = 4.2 Ω) and gate charge requirement (Qg = 11.9 nC). The P-channel MOSFET has lower conduction loss and provides excellent switching performance while its dynamic dv/dt and avalanche rating makes it extremely rugged in demanding operating environments and applications. Additionally, the smaller footprint of the TO-252 package enables an efficient and power dense PCB design resulting in space savings. AEC-Q101 qualified and PPAP available Low thermal resistance RthJC Low gate charge Overvoltage ruggedness Compact TO-252 footprint
Datasheet
Description
IXTY2P50PA is an AEC-Q101 qualified and PPAP available, -500 V, -2 A, PolarTM P-channel enhancement mode power MOSFET in TO-252 (DPAK) package. The P-channel MOSFET is manufactured using the Polar technology platform resulting in significant reduction in on-state resistance (RDS(on),max = 4.2 Ω) and gate charge requirement (Qg = 11.9 nC). The P-channel MOSFET has lower conduction loss and provides excellent switching performance while its dynamic dv/dt and avalanche rating makes it extremely rugged in demanding operating environments and applications. Additionally, the smaller footprint of the TO-252 package enables an efficient and power dense PCB design resulting in space savings. AEC-Q101 qualified and PPAP available Low thermal resistance RthJC Low gate charge Overvoltage ruggedness Compact TO-252 footprint
Datasheet

Suppliers

Company
Product
Description
Supplier Links
-500V Automotive Grade PolarP™ P-Channel Power MOSFET - IXTY2P50PA - Littelfuse, Inc.
Rosemont, IL, United States
-500V Automotive Grade PolarP™ P-Channel Power MOSFET
IXTY2P50PA
-500V Automotive Grade PolarP™ P-Channel Power MOSFET IXTY2P50PA
IXTY2P50PA is an AEC-Q101 qualified and PPAP available, -500 V, -2 A, PolarTM P-channel enhancement mode power MOSFET in TO-252 (DPAK) package. The P-channel MOSFET is manufactured using the Polar technology platform resulting in significant reduction in on-state resistance (RDS(on),max = 4.2 Ω) and gate charge requirement (Qg = 11.9 nC). The P-channel MOSFET has lower conduction loss and provides excellent switching performance while its dynamic dv/dt and avalanche rating makes it extremely rugged in demanding operating environments and applications. Additionally, the smaller footprint of the TO-252 package enables an efficient and power dense PCB design resulting in space savings. AEC-Q101 qualified and PPAP available Low thermal resistance RthJC Low gate charge Overvoltage ruggedness Compact TO-252 footprint

IXTY2P50PA is an AEC-Q101 qualified and PPAP available, -500 V, -2 A, PolarTM P-channel enhancement mode power MOSFET in TO-252 (DPAK) package. The P-channel MOSFET is manufactured using the Polar technology platform resulting in significant reduction in on-state resistance (RDS(on),max = 4.2 Ω) and gate charge requirement (Qg = 11.9 nC). The P-channel MOSFET has lower conduction loss and provides excellent switching performance while its dynamic dv/dt and avalanche rating makes it extremely rugged in demanding operating environments and applications. Additionally, the smaller footprint of the TO-252 package enables an efficient and power dense PCB design resulting in space savings. AEC-Q101 qualified and PPAP available Low thermal resistance RthJC Low gate charge Overvoltage ruggedness Compact TO-252 footprint

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXTY2P50PA
Product Name -500V Automotive Grade PolarP™ P-Channel Power MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKB30N65DF5 - AIKB30N65DF5 - Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; PG-TO263-3
Transistor Grade / Operating Range Automotive
View Details
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Type HEMT
Transistor Technology / Material GaN on SiC
Package Type Die
View Details
3 suppliers