The IXXX200N60C3 is a 600V IGBT designed for 20-60kHz switching applications, available in a PLUS247 package. It has a continuous collector current rating of 200A at 110°C and a peak pulse current of 900A at 25°C. The collector-emitter saturation voltage is typ. 2.1V at 100A and 15V gate-emitter voltage. Thermal resistance from junction to case is 0.092°C/W. The device features a square reverse-bias safe operating area, avalanche capability, and short-circuit withstand time of 10μs under specified conditions. It is rated for operation from -55°C to 175°C junction temperature and meets RoHS standards. The package dimensions are 20.80-21.34mm in length, 15.75-16.13mm in width, with a 5.45mm lead pitch.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
Insulated Gate Bipolar Transistor, Product overview: IXXX200N60C3 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXXX200N60C3 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXX200N60C3 | 279-IXXX200N60C3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs | IGBT Transistor |
| VCES | 600 volts |