The IXYP20N65B3D1 is a 650V IGBT with a 20A continuous collector current, designed for 5-30kHz switching applications in power inverters, UPS, motor drives, and PFC circuits. It is packaged in a TO-220 case, weighs 3.0 g, and has a mounting torque of 1.13 Nm. The device features an anti-parallel fast diode, square RBSOA, avalanche capability, and short circuit protection. Its collector-emitter saturation voltage is 2.10V at 25°C, and it supports a maximum junction temperature of 175°C. Thermal resistance from junction to case is 0.65°C/W for the IGBT and 1.85°C/W for the diode. The part meets international standard packaging requirements and is rated for -55°C to 175°C operating temperature. Switching times and energy losses vary with clamping voltage, junction temperature, and gate resistance.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYP20N65B3D1 |
| Product Name | Power Semiconductors & Control ICs - IGBTs - XPT - Series: Planar - IXYP20N65B3D1 |
| VCES | 650 volts |