Littelfuse, Inc. 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IXYX120N120C3

Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Request a Quote
Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXYX120N120C3 is a 1200V XPT™ IGBT in a PLUS247 package, designed for high-frequency switching applications up to 50 kHz. It has a continuous collector current rating of 120 A at 110°C and a peak collector current of 700 A for 1 ms. The device exhibits a collector-to-emitter saturation voltage of 3.20 V at 120 A and 25°C, with a positive thermal coefficient. It features a square RBSOA, avalanche capability, and low gate charge with total gate charge of 412 nC. Thermal resistance from junction to case is 0.10 °C/W. It meets RoHS standards, operates from -55°C to 175°C, and is rated for a maximum lead temperature of 300°C for soldering. The device is suitable for applications such as power inverters, UPS, motor drives, SMPS, PFC circuits, and welding machines.

Datasheet Summary
Powered by GS/AI

The IXYX120N120C3 is a 1200V XPT™ IGBT in a PLUS247 package, designed for high-frequency switching applications up to 50 kHz. It has a continuous collector current rating of 120 A at 110°C and a peak collector current of 700 A for 1 ms. The device exhibits a collector-to-emitter saturation voltage of 3.20 V at 120 A and 25°C, with a positive thermal coefficient. It features a square RBSOA, avalanche capability, and low gate charge with total gate charge of 412 nC. Thermal resistance from junction to case is 0.10 °C/W. It meets RoHS standards, operates from -55°C to 175°C, and is rated for a maximum lead temperature of 300°C for soldering. The device is suitable for applications such as power inverters, UPS, motor drives, SMPS, PFC circuits, and welding machines.

Suppliers

Company
Product
Description
Supplier Links
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs - IXYX120N120C3 - Littelfuse, Inc.
Rosemont, IL, United States
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs
IXYX120N120C3
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IXYX120N120C3
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Supplier's Site Datasheet
Singapore, Singapore
IGBT Transistor
279-IXYX120N120C3
IGBT Transistor 279-IXYX120N120C3
Insulated Gate Bipolar Transistor, Product overview: IXYX120N120C3 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXYX120N120C3 can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, Product overview: IXYX120N120C3 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXYX120N120C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - 9201000 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
9201000
IGBTs 9201000
IGBT N-Ch 1200V 220A XPT PLUS247

IGBT N-Ch 1200V 220A XPT PLUS247

Supplier's Site
IGBTs - 8080234P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT N-Ch 1200V 220A XPT PLUS247

IGBT N-Ch 1200V 220A XPT PLUS247

Supplier's Site
Transistor, Igbt, 1.2Kv, 240A, Plus247; Continuous Collector Current Littelfuse - 03AH2126 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 1.2Kv, 240A, Plus247; Continuous Collector Current Littelfuse
03AH2126
Transistor, Igbt, 1.2Kv, 240A, Plus247; Continuous Collector Current Littelfuse 03AH2126
TRANSISTOR, IGBT, 1.2KV, 240A, PLUS247; Continuous Collector Current:240A; Collector Emitter Saturation Voltage:2.55V; Power Dissipation:1.5kW; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

TRANSISTOR, IGBT, 1.2KV, 240A, PLUS247; Continuous Collector Current:240A; Collector Emitter Saturation Voltage:2.55V; Power Dissipation:1.5kW; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXYX120N120C3 279-IXYX120N120C3 9201000 8080234P 03AH2126
Product Name 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IGBT Transistor IGBTs IGBTs Transistor, Igbt, 1.2Kv, 240A, Plus247; Continuous Collector Current Littelfuse
VCES 1200 volts
VCE(on) 3.2 volts
IC(max) 240 amps
Package Type TO-247; TO-247 PLUS Plus247 PLUS247 TO-3
Unlock Full Specs
to access all available technical data