Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities. In addition, they display exceptional ruggedness under short-circuit conditions – a 10µs Short Circuit Safe Operating Area (SCSOA).These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter
TRANSISTOR, IGBT, 650V, 70A, TO-247; Continuous Collector Current:70A; Collector Emitter Saturation Voltage:1.66V; Power Dissipation:230W; Collector Emitter Voltage Max:650V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXH30N65B4 | 03AH1954 |
| Product Name | Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs | Transistor, Igbt, 650V, 70A, To-247; Continuous Collector Current Littelfuse |
| VCES | 650 volts | |
| VCE(on) | 2 volts | |
| IC(max) | 70 amps |