Littelfuse, Inc. Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs IXYX140N120A4

Description
Utilizing XPT™ thin-wafer technology and 4th generation (GenX4™) Trench IGBT process, these up to 1200V devices helps to reduced gate driver requirements and conduction losses. It features reduced thermal resistance, low losses, high current densities and low gate charge requirement. A positive collector-to-emitter voltage temperature coefficient enables designers to use multiple devices in parallel.Advantages: Ideal for high power density and high inrush currents, low loss applications Hard-switching capable Easy paralleling of devices Reduced gate driver requirements Ease of replacement and availability of isolation package Low on-state voltages Vcesat Positive thermal coefficient of Vcesat International standard packages
Datasheet
Description
Utilizing XPT™ thin-wafer technology and 4th generation (GenX4™) Trench IGBT process, these up to 1200V devices helps to reduced gate driver requirements and conduction losses. It features reduced thermal resistance, low losses, high current densities and low gate charge requirement. A positive collector-to-emitter voltage temperature coefficient enables designers to use multiple devices in parallel.Advantages: Ideal for high power density and high inrush currents, low loss applications Hard-switching capable Easy paralleling of devices Reduced gate driver requirements Ease of replacement and availability of isolation package Low on-state voltages Vcesat Positive thermal coefficient of Vcesat International standard packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs - IXYX140N120A4 - Littelfuse, Inc.
Rosemont, IL, United States
Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs
IXYX140N120A4
Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs IXYX140N120A4
Utilizing XPT™ thin-wafer technology and 4th generation (GenX4™) Trench IGBT process, these up to 1200V devices helps to reduced gate driver requirements and conduction losses. It features reduced thermal resistance, low losses, high current densities and low gate charge requirement. A positive collector-to-emitter voltage temperature coefficient enables designers to use multiple devices in parallel.Advantages: Ideal for high power density and high inrush currents, low loss applications Hard-switching capable Easy paralleling of devices Reduced gate driver requirements Ease of replacement and availability of isolation package Low on-state voltages Vcesat Positive thermal coefficient of Vcesat International standard packages

Utilizing XPT™ thin-wafer technology and 4th generation (GenX4™) Trench IGBT process, these up to 1200V devices helps to reduced gate driver requirements and conduction losses. It features reduced thermal resistance, low losses, high current densities and low gate charge requirement. A positive collector-to-emitter voltage temperature coefficient enables designers to use multiple devices in parallel.Advantages: Ideal for high power density and high inrush currents, low loss applications Hard-switching capable Easy paralleling of devices Reduced gate driver requirements Ease of replacement and availability of isolation package Low on-state voltages Vcesat Positive thermal coefficient of Vcesat International standard packages

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number IXYX140N120A4
Product Name Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs
VCES 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - IRGP4640PBF - 875218-IRGP4640PBF - Win Source Electronics
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; SOT3; TO-247AC
Features IGBT - 600 V 65 A 250 W Through Hole TO-247AC
View Details
IGBT Modules - 2PS12017E44G35911NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers