The IXYH40N65C3 is a 650 V IGBT designed for 20-60 kHz switching applications in power inverters, UPS, motor drives, and PFC circuits. It is housed in a TO-247 AD package, weighing 6 g, and is rated for a maximum junction temperature of 175 °C. The device has a continuous collector current rating of 40 A at 110 °C and a peak collector current of 180 A for 1 ms. It exhibits a collector-to-emitter
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH40N65C3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 650 volts |