Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
| Littelfuse, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | IXUV170N075 |
| Product Name | 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options |
| Polarity | N-Channel |