Littelfuse, Inc. 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IXYH40N120C3

Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Request a Quote
Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXYH40N120C3 is a 1200V XPTTM IGBT designed for high-frequency switching applications up to 50 kHz. It is packaged in a TO-247 AD case, weighing 6 grams. The device has a continuous collector current rating of 40A at 110°C and a pulsed collector current of 175A at 25°C. Its collector-emitter saturation voltage is 2.9V to 3.5V at 40A and 15V gate drive. The IGBT features a square RBSOA, positive thermal coefficient of Vce(sat), and is avalanche rated. Thermal resistance from junction to case is 0.26°C/W. It meets international standard package requirements and is qualified for use in power inverters, UPS, motor drives, SMPS, PFC circuits, battery chargers, welding machines, and lamp ballasts.

Datasheet Summary
Powered by GS/AI

The IXYH40N120C3 is a 1200V XPTTM IGBT designed for high-frequency switching applications up to 50 kHz. It is packaged in a TO-247 AD case, weighing 6 grams. The device has a continuous collector current rating of 40A at 110°C and a pulsed collector current of 175A at 25°C. Its collector-emitter saturation voltage is 2.9V to 3.5V at 40A and 15V gate drive. The IGBT features a square RBSOA, positive thermal coefficient of Vce(sat), and is avalanche rated. Thermal resistance from junction to case is 0.26°C/W. It meets international standard package requirements and is qualified for use in power inverters, UPS, motor drives, SMPS, PFC circuits, battery chargers, welding machines, and lamp ballasts.

Suppliers

Company
Product
Description
Supplier Links
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs - IXYH40N120C3 - Littelfuse, Inc.
Rosemont, IL, United States
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs
IXYH40N120C3
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IXYH40N120C3
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Supplier's Site Datasheet
IGBTs - 8080275P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT N-Ch 1200V 40A XPT GenX3 TO247AD

IGBT N-Ch 1200V 40A XPT GenX3 TO247AD

Supplier's Site
IGBTs - 8080275 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
8080275
IGBTs 8080275
IGBT N-Ch 1200V 40A XPT GenX3 TO247AD

IGBT N-Ch 1200V 40A XPT GenX3 TO247AD

Supplier's Site
IGBTs - 1684780 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1684780
IGBTs 1684780
IGBT N-Ch 1200V 40A XPT GenX3 TO247AD

IGBT N-Ch 1200V 40A XPT GenX3 TO247AD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXYH40N120C3 8080275P 8080275
Product Name 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IGBTs IGBTs
VCES 1200 volts
Unlock Full Specs
to access all available technical data