Littelfuse, Inc. Datasheets for Rotary Switches
Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more
| Product Name | Notes |
|---|---|
| 12V DC.Without dynamic parking.Supplied without knob.Controls one or two motors, Including motors by Johnson Electric (formerly United Technologies) and Sprague Devices.Lead and connector assembly: 5.625" (142.9mm) long.Delphi (Packard) 8-way male... | |
| 15A at 12V DC.Key actuator with coded tumbler lock.Spring return to Off from both On positions.O-ring seal in stem.Mounting stem 13/16”-24 thread.Silver contacts.Four screw terminals.Plated steel case. For Forward-Reverse action... | |
| 15A rugged plastic ignition switches for marine applications. Impact-resistant body cannot ruse or corrode. Ignition switches operate similarly to traditional switches: ""Run"" position actuates radio. radar. blower. lights and other... | |
| 3-position switch can replace toggle or rocker switches, and provide keyed security.Keyed switches can be used to ensure that motors are locked in cherrypickers, hoists, waling-floor trailers and the like.Typically... | |
| An extensive series of ignition switches that can also be used as rotary switches. Suitable for a broad range of voltages: 10A at 12V, 5A at 24V, 3A at 36V... | |
| Compact marine Ignition Switch, 2-position. Double bit tumbler keys for added security. | |
| Description Impact-resistant body cannot rust or corrode. Ignition switch operates like traditional switches: the ‘Run’ position actuates radio, radar, blower, lights, and other accessories. Fits most OEM applications. Replaces many... | |
| For two motors. For use with Johnson Electric (formerly United Technologies) motors. Black plastic knob with metal insert and set screw, white imprint. Plated steel case 1 3/8" (34.9mm) diameter,... | |
| For use with heavy-duty permanent magnet electric wiper motors. 3 positions: Off/Park - Low - High. | |
| For use with motors with dynamic parking, including Robert Bosch and Sprague Devices motors. Sealed construction, including O-ring on the shaft. Black plastic knob with metal insert and set screw,... | |
| In a full range of styles and circuitries for lighting, ignition and similar applications. | |
| Littelfuse Dimmer Switches are designed for universal applications within interior environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Dimmer Switch series... | |
| Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series... | |
| Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 956 Heavy Duty Series... | |
| Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Our Universal Rotary Switches are... | |
| Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. Reverse Rotary Switches enable motors... | |
| Littelfuse Rotary Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Special Purpose Rotary Switches... | |
| Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electrical Windshield Wiper Switches ensure... | |
| Littelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The Electronic Windshield Wiper Switches ensure... | |
| OBSOLETE For 12V DC systems.8 Ohm.Ceramic insulator with embedded coil for effective heat dissipation.7/16” -28 thread mounting stem, 15/32” (11.9mm) long.Plated steel case, 1.32” (33.5mm) diameter, 0.88” (22.4mm) long.Black plastic... | |
| Picture shows connector AND typical 95060 switch. #31101 is plug and wires only.Wires and Deutsch-type connector suitable for Cole Hersee 95060 95061 and 95062 series Sealed Key Switches | |
| Sealed Key Switches with Integral Connector | |
| Switches & Connectors - Control Switches - Ignition Switches - Series: 956 Heavy Duty - 956-3126-BP | |
| This pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are included to protect from accidental shorts. | |
| This product is not recommended for new designs For 12V DC systems.8 ohm.Ceramic insulator with embedded coil for effective heat dissipation.7/16” -28 thread mounting stem, 15/32” (11.9mm) long.Plated steel case,1.32” | |
| This product is not recommended for new designs Two wires (load, battery) 2” (50.8mm) long, with two AMP connectors (load 480054-3, battery 480053-3).Duty cycle: 1 - 99%. For variable intensity... | |
| This product is not recommended for new designsAn extensive series of ignition switches that can also be used as rotary switches. Suitable for a broad range of voltages: 10A at... | |
| This product is not recommended for new designsLittelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended... | |
| This product is not recommended for new designsLittelfuse Windshield Wiper Switches are designed for in-cabin wiper control. Their mounting, body, and actuator features are designed for ease-of-use and extended product... | |
| This product is not recommended for new designsThis pass-thru stud boasts high installation torque values to allow the use of large cable sizes for high current applications. Stud caps are... | |
| Three wires (load, battery, ground) with Delphi (Packard) connector 2984378 on 3” (76.2mm) leads.Duty cycle: 0 - 100%. For variable intensity control of pqanel and interior vehic;e lighting.For 12V DC... | |
| With black knob imprinted with SAE headlamp symbol.Silver contacts.Five screw terminals.Plated steel case.Mounting stem 5/8”-32 thread.With O-ring seal in the mounting stem.20A per circuit at 12V DC. Off - Hazard... | |
| With round black knob imprinted with SAE variable symbol.Two blade terminals.18 Ohm.Ceramic insulator with embedded electrical coli for effective heat dissipation. |