IXYH30N65C3 is a 650V IGBT designed for 20-60 kHz switching applications, packaged in a TO-247 case with a weight of 6 g. It has a continuous collector current rating of 30 A at 110°C and a peak collector current of 118 A at 25°C for 1 ms. The device features a square RBSOA, avalanche capability, and short-circuit tolerance with a maximum junction temperature of 175°C. Its collector-emitter saturation voltage is 2.70 V at 30 A and 15 V gate-emitter voltage. Thermal resistance from junction to case is 0.21 °C/W. The IGBT is rated for IEC 60286-3, RoHS, and is avalanche rated with international standard packaging.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH30N65C3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 650 volts |