Littelfuse, Inc. 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IXYH40N120C3D1

Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Request a Quote
Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXYH40N120C3D1 is a 1200V XPT IGBT in a TO-247 AD package, designed for high-frequency switching applications up to 50 kHz. It has a continuous collector current rating of 40A at 90°C and a collector-emitter saturation voltage of 2.9V to 3.5V at 40A and 15V gate drive. The device includes an anti-parallel ultra-fast diode with a forward voltage of up to 3.0V at 30A and a reverse recovery time of 195ns at 100°C. It features a square RBSOA, avalanche capability, and a positive thermal coefficient of Vce(sat). Thermal resistance from junction to case is 0.26°C/W for the IGBT and 0.90°C/W for the diode. The part is avalanche-rated and meets international standard package requirements.

Datasheet Summary
Powered by GS/AI

The IXYH40N120C3D1 is a 1200V XPT IGBT in a TO-247 AD package, designed for high-frequency switching applications up to 50 kHz. It has a continuous collector current rating of 40A at 90°C and a collector-emitter saturation voltage of 2.9V to 3.5V at 40A and 15V gate drive. The device includes an anti-parallel ultra-fast diode with a forward voltage of up to 3.0V at 30A and a reverse recovery time of 195ns at 100°C. It features a square RBSOA, avalanche capability, and a positive thermal coefficient of Vce(sat). Thermal resistance from junction to case is 0.26°C/W for the IGBT and 0.90°C/W for the diode. The part is avalanche-rated and meets international standard package requirements.

Suppliers

Company
Product
Description
Supplier Links
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs - IXYH40N120C3D1 - Littelfuse, Inc.
Rosemont, IL, United States
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs
IXYH40N120C3D1
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IXYH40N120C3D1
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Supplier's Site Datasheet
IGBTs - 8080284P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT 1200V 40A XPT GenX3 w/Diode TO247AD

IGBT 1200V 40A XPT GenX3 w/Diode TO247AD

Supplier's Site
IGBTs - 8080284 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
8080284
IGBTs 8080284
IGBT 1200V 40A XPT GenX3 w/Diode TO247AD

IGBT 1200V 40A XPT GenX3 w/Diode TO247AD

Supplier's Site
IGBTs - 1684781 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1684781
IGBTs 1684781
IGBT 1200V 40A XPT GenX3 w/Diode TO247AD

IGBT 1200V 40A XPT GenX3 w/Diode TO247AD

Supplier's Site
Singapore, Singapore
IGBT Transistor
279-IXYH40N120C3D1
IGBT Transistor 279-IXYH40N120C3D1
Insulated Gate Bipolar Transistor, Product overview: IXYH40N120C3D1 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXYH40N120C3D1 can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, Product overview: IXYH40N120C3D1 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXYH40N120C3D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXYH40N120C3D1 8080284P 8080284 279-IXYH40N120C3D1
Product Name 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IGBTs IGBTs IGBT Transistor
VCES 1200 volts
Unlock Full Specs
to access all available technical data