The IXYH30N120C4 is a 1200V, 30A continuous Trench IGBT in a TO-247 package, designed for high-frequency switching applications up to 50kHz. It has a typical collector-emitter saturation voltage of 2.4V at 25°C and 15V gate drive, with a maximum junction temperature of 175°C. The device features a positive thermal coefficient of Vce(sat), enabling parallel operation, and low gate charge requirements. Its thermal resistance from junction to case is 0.30°C/W, and it supports a maximum mounting torque of 1.13 Nm. The part is certified to RoHS standards and meets international package requirements.
Utilizing XPT™ thin-wafer technology and 4th generation (GenX4™) Trench IGBT process, these up to 1200V devices helps to reduced gate driver requirements and conduction losses. It features reduced thermal resistance, low losses, high current densities and low gate charge requirement. A positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH30N120C4 |
| Product Name | Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 1200 volts |