The IXYH40N65B3 is a 650V XPT IGBT designed for 5-30kHz switching applications such as power inverters, motor drives, and SMPS. It is packaged in a TO-247 case with a weight of 6 g and mounting torque of 1.13 Nm. The device has a continuous collector current rating of 40A at 110°C, a collector-emitter saturation voltage of 1.7 to 2.0V at 40A and 15V gate drive, and a square RBSOA rated for 80A under clamped inductive load conditions. It is avalanche rated, features short-circuit capability with a maximum safe operating time of 5 μs at 150°C, and has a maximum junction temperature of 175°C. Thermal resistance from junction to case is 0.50 °C/W.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH40N65B3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 650 volts |