Littelfuse, Inc. Datasheets for Hall Effect Proximity Sensors

Hall effect proximity sensors are used to detect the proximity, presence or absence of a magnetic object using a critical distance.
Hall Effect Proximity Sensors: Learn more

Product Name Notes
A miniature flange mount Hall effect sensor 25.5mm (1.004") x 11.00mm (0.433") and only 3.00mm (0.118") high with a choice of digital or programmable analog outputs. Available in 3-wire(voltage output)or...
A small flange mount Hall effect sensor occupying only 3.22cm2(0.500in2) board space with a choice of digital or programmable analog outputs. Available in 3-wire(voltage output)or 2-wire (current output) versions. Its...
Aminiature flange mountHall effectsensor 25.5mm (1.004") x 11.00mm (0.433") and only 3.00mm (0.118") high with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case...
Arobust flange mountHall effectsensor primarily used for geartooth sensing. Protected against severe and automotive environments. Capable of switching up to 27Vdc and 20mA. Availablein 3-wire(voltage output) version.Its case design incorporates...
Arobust, stainless steel threaded barrel Hall effect sensor with an M12 x 1mm pitch thread, 46mm (1.810") long, primarily used for geartooth sensing. Protected against severe and automotive environments.Capable of...
Asmall flange mountHall effectsensor occupying only 3.22cm2(0.500in2) board space with a choice of digital or programmable analog outputs.Availablein 3-wire(voltage output)or 2-wire (current output) versions.Its case design enables screw or adhesive...
The Littelfuse 55250 series of rotary absolute position sensors provide angular measurement between 0 and 105 degrees with the option of a full 360-degree movement. The internal design of the...
The Littelfuse 55300 series of rotary absolute position sensors provide angular measurement between 0 and 360 degrees. This unit is programmable for very precise ratio-metric absolute output applications. This unit...
The Littelfuse 55310 series of position sensors features a unipolar digital Hall effect switch capable of providing open-drain output. The 55310 package design commonly finds applications within all types of...