Littelfuse, Inc. Datasheets for Silicon Controlled Rectifiers (SCR)

Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high voltages and currents, often to control alternating current (AC) where the change of sign causes the device to switch off automatically.
Silicon Controlled Rectifiers (SCR): Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
25 Amp bi-directional Alternistor Triac is designed for AC switching and phase control applications requiring a higher temperature environment.Alternis tor type devices only operate in quadrants I, II, & III...
A0609CA2LRP is an LCAS protector that does not require an external voltage reference. It specifically provides protection for a balanced ringing system with a ringing voltage range of +54 volts...
abc
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches,...
Industrial B - Phase Control Thyristors
Littelfuse offers a broad range of high specification devices with voltage ratings to 4.5kV (2.8kV DC link) and controllable current ratings of up to 4kA are available to meet the...
Littelfuse presents the new family of phase control thyristors for industrial application. Devices with voltage ranges from 1200V to 2500V are available, making them suitable for applications with line voltages...
Sensitive Gate Silicon Controlled Rectifier is a glassivated PNPN device designed for high volume consumer applications such as temperature; light and speed control; process and remote control; and warning systems,...
The B61089BDR is a single channel SLIC ( Subscriber Line Interface circuit ) battery tracking protector. It consists of a pair of identical protection thyristors integrated with two anti-series diodes...
The Battrax® series offers programmable SIDACtor® overvoltage protection devices for SLIC applications. The Single Port Negative Battrax Series provides a programmable device that is referenced to a negative voltage source...
The CLA120E1200HB high-efficiency single thyristor represents the latest advancement in the discrete SCR product portfolio. The CLA120E1200HB is optimized for high current capability and a low forward voltage drop (VT),...
The Dual Port Negative Battrax® Series are programmable SIDACtor® devices designed to protect SLICs (Subscriber Line Interface Circuit) from damaging overvoltage transients. Dual port protection is provided by a programmable...
The Fast High Efficiency SCR series offers thyristors in various packages with fast turn off characteristics and breakdown voltages up to 1200V.
The Fast High Voltage SCR series offers thyristors with fast turn off characteristics and breakdown voltages up to 2200V.
The Fast Standard Voltage SCR series offers thyristors with fast turn off characteristics and breakdown voltages up to 1800V.
The High Efficiency SCR series offers thyristors in various packages with improved forward voltage characteristics and breakdown voltages up to 1200V.
The High Efficiency TRIAC series offers various packages with improved forward voltage characteristics and breakdown voltages up to 1200V.
The High Voltage SCR series offers thyristors with breakdown voltages up to 2500V.
The Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supply crowbar circuits. Glass Passivated Junctions with Center Gate Fire...
The Standard SCR series offers thyristors in various packages and breakdown voltages up to 1800V.
The Standard SCR series offers thyristors in various packages and breakdown voltages up to 1800V
The Standard TRIAC series offers various packages and breakdown voltages up to 1800V.
The three-chip modified TO-220 SIDACtor balanced solid state device is designed for telecommunication protection systems that reference Tip and Ring to earth ground. Applications include any piece of transmission equipment...
These devices are available up to a voltage of 2800V. They exhibit very fast turn-on times and are capable of very high values of both critical di/dt and dv/dt. For...
This balanced protector is a surface mount alternative to the modified TO-220 package. Based on a six-pin surface mount SOIC package, it uses Littelfuse's patented "Y" (US Patent 4,905,119) configuration.
This Battrax® device protects SLICs that use both a positive and negative ring voltage. It limits transient voltages with rise times of 100ÂV/µs to Vref ±10 V.Littelfuse's six-pin Battrax® devices...
This component is designed to protect two different SLIC (Subscriber Line Interface Card) tip/ring pairs with independent voltage tracking for each pair. This B61089QDR will protect the SLIC interface against...
This hybrid Single In-line Package (SIP) protects four twisted pairs from overcurrent and overvoltage conditions.Comprised of twelve discrete DO-214AA SIDACtor devices and eight TeleLink surface mount fuses, it is ideal...
This is a solid state protection device that can be referenced to either a positive or negative voltage source. The B1xx0C_ is for a -Vref and the B2050C_ is for...
This multiport balanced protector is a surface mount alternative to the modified TO-220 package. It is based on a six-pin surface mount SOIC package and uses Littelfuse's patented "Y" (US...
This new DSLP Biased Series provides overvoltage protection for applications such as HD-SDI, HD-CVBS, VDSL2, ADSL2, ADSL2+, and G.fast with minimal effect on data signals. This silicon design innovation results...
THIS PRODUCT IS OBSOLETE
This product OBSOLETE and has been replaced by the pxxx2a_ and pxxx3a_ Series TO-220 two-chip SIDACtor® devices. Please consult Littelfuse application engineering and datasheets for more information.
This Silicon Controlled Rectifier is designed primarily for full-wave ac control applications, such as motor controls, heating controls or dimmers; or wherever full-wave, silicon gate-controlled devices are needed. Glass Passivated...
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies, or wherever half-wave silicon gate-controlled, solid-state devices are needed.
This Silicon Controlled Rectifier is designed primarily for half-wave ac control applications, such as motor controls, heating controls and power supplies. Glass Passivated Junctions with Center Gate Geometry for Greater...
This solid state SIDACtor® protection device is an integrated multichip solution for protecting multiple twisted pair from overvoltage conditions. Based on a six-pin surface mount SOIC package, it is equivalent...
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White Goods Blocking Voltage to 600 V On-State...
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White Goods Blocking Voltage to 800 V On-State...
This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White Goods Blocking Voltage to 800 V OnState...
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are...

Next >>