The IXYN100N65A3 is a 650V XPT™ IGBT in a SOT-227B miniBLOC package, designed for switching applications up to 5kHz with low conduction and switching losses. It has a collector current rating of 100A at 110°C and 170A at 25°C, with a collector-emitter saturation voltage of 1.80V maximum at 70A and 15V gate drive. The device features a square RBSOA, avalanche capability, and short-circuit tolerance, with a thermal resistance from junction to case of 0.25°C/W and isolation voltage of 2500V~. It is housed in an aluminum nitride isolated, international standard package with mounting torque of 1.5Nm and weighs 30g, rated for junction temperatures from -55°C to 175°C.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
IGBT, MODULE, 650V, 170A, SOT-227B; Continuous Collector Current:170A; Collector Emitter Saturation Voltage:1.44V; Power Dissipation:600W; Operating Temperature Max:175°C; IGBT Termination:Stud; Collector Emitter Voltage Max:650V RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYN100N65A3 | 03AH2083 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs | Igbt, Module, 650V, 170A, Sot-227B; Continuous Collector Current Littelfuse |
| VCES | 650 volts | |
| VCE(on) | 1.8 volts | |
| IC(max) | 170 amps |