The MIXA60HU1200VA is a 1200 V XPT IGBT module in a V1-A-Pack package, designed for switched-mode power supplies and switched reluctance motor drives. It features a H-bridge, buck/boost combination topology, 3600 V~ isolation voltage, and PCB soldering pins. The module has a height of 17 mm and a DCB ceramic base plate. The IGBT supports 85 A continuous collector current at 25 °C and 1.8 V collector-emitter saturation voltage at 55 A and 25 °C. The integrated diode conducts 88 A at 25 °C with 8 µC reverse recovery charge. Thermal resistance is 0.5 K/W for the IGBT and 0.6 K/W for the diode. The device is RoHS compliant, short-circuit rated for 10 µs, and meets UL 94 V-0 standards.
Rugged XPT igbts with fast switching SONIC diodes for high commutation robustness for switched reluctance motor drives or step up and step down converters.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MIXA60HU1200VA |
| Product Name | Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Buck-Boost-Choppers - Series: Buck - Boost Configuration - XPT IGBT - MIXA60HU1200VA |
| VCES | 1200 volts |