Littelfuse, Inc. 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IXYH50N120C3

Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Request a Quote
Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXYH50N120C3 is a 1200V XPT IGBT in a TO-247 AD package, designed for high-frequency switching applications up to 50 kHz. It has a continuous collector current rating of 50 A at 110°C and a peak pulsed current of 240 A. The device features a collector-emitter saturation voltage of 3.1 V to 3.5 V at 50 A and 15 V gate drive, with a positive thermal coefficient for Vce(sat). Switching transitions are optimized with a fall time of 43 ns and total turn-on energy loss of 3.0 mJ at 50 A and 15 V. It supports square RBSOA up to 1200 V, operates with junction temperatures from -55°C to 175°C, and has a thermal resistance from junction to case of 0.20°C/W. The device meets RoHS standards and is suitable for UPS, motor drives, SMPS, PFC circuits, battery chargers, welding machines, and lamp ballasts.

Datasheet Summary
Powered by GS/AI

The IXYH50N120C3 is a 1200V XPT IGBT in a TO-247 AD package, designed for high-frequency switching applications up to 50 kHz. It has a continuous collector current rating of 50 A at 110°C and a peak pulsed current of 240 A. The device features a collector-emitter saturation voltage of 3.1 V to 3.5 V at 50 A and 15 V gate drive, with a positive thermal coefficient for Vce(sat). Switching transitions are optimized with a fall time of 43 ns and total turn-on energy loss of 3.0 mJ at 50 A and 15 V. It supports square RBSOA up to 1200 V, operates with junction temperatures from -55°C to 175°C, and has a thermal resistance from junction to case of 0.20°C/W. The device meets RoHS standards and is suitable for UPS, motor drives, SMPS, PFC circuits, battery chargers, welding machines, and lamp ballasts.

Suppliers

Company
Product
Description
Supplier Links
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs - IXYH50N120C3 - Littelfuse, Inc.
Rosemont, IL, United States
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs
IXYH50N120C3
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IXYH50N120C3
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Supplier's Site Datasheet
IGBTs - 8080287P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT N-Ch 1200V 100A XPT GenX3 TO247AD

IGBT N-Ch 1200V 100A XPT GenX3 TO247AD

Supplier's Site
IGBTs - 8080287 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
8080287
IGBTs 8080287
IGBT N-Ch 1200V 100A XPT GenX3 TO247AD

IGBT N-Ch 1200V 100A XPT GenX3 TO247AD

Supplier's Site
IGBTs - 1461767 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1461767
IGBTs 1461767
IGBT N-Ch 1200V 100A XPT GenX3 TO247AD

IGBT N-Ch 1200V 100A XPT GenX3 TO247AD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXYH50N120C3 8080287P 8080287
Product Name 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IGBTs IGBTs
VCES 1200 volts
Unlock Full Specs
to access all available technical data