The IXYA30N120A4HV is a 1200V, 30A IGBT in a TO-263HV package, designed for switching applications up to 5kHz. It has a maximum collector-emitter voltage of 1200V, a continuous collector current of 30A at 110°C, and a collector-emitter saturation voltage of 1.9V at 25°C and 15V gate drive. The device features a positive thermal coefficient of Vce(sat), a thermal resistance from junction to case of 0.30°C/W, and is qualified for operation from -55°C to 175°C. It supports clamped inductive load switching with a safe operating area up to 60A and is intended for use in power inverters, UPS, motor drives, and PFC circuits.
Utilizing XPT™ thin-wafer technology and 4th generation (GenX4™) Trench IGBT process, these up to 1200V devices helps to reduced gate driver requirements and conduction losses. It features reduced thermal resistance, low losses, high current densities and low gate charge requirement. A positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYA30N120A4HV |
| Product Name | Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 1200 volts |