The IXYK300N65A3 is a 650V IGBT in a TO-264 package, designed for high-power switching applications such as inverters, motor drives, and PFC circuits. It handles a continuous collector current of 300A at 110°C and a peak pulse current of 1460A at 25°C. The device has a collector-emitter saturation voltage of 1.60V maximum at 100A and 15V gate-emitter voltage, with a thermal resistance junction-to-case of 0.065°C/W. It features a reverse-bias safe operating area up to 600A, avalanche capability, short-circuit tolerance of 8μs, and a maximum junction temperature of 175°C. The TO-264 package has a mounting torque of 1.13 Nm (10 lb.in).
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYK300N65A3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 650 volts |