Littelfuse, Inc. Datasheets for Temperature Sensor Chips
Temperature sensor chips are semiconductor dies or packages that have built-in temperature sensors.
Temperature Sensor Chips: Learn more
| Product Name | Notes |
|---|---|
| Littelfuse leadless chip thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have silver metallization on their top and bottom surfaces which are... | |
| Littelfuse LL-31 “MicroMELF” style glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which... | |
|
Sensors - Temperature Sensors - NTC - Discrete Sensors - Series: DO-35 Standard - 102BG1K -- 102BG1K
Sensors - Temperature Sensors - NTC - Discrete Sensors - Series: DO-35 Standard - 123JG1K -- 123JG1K
Sensors - Temperature Sensors - NTC - Discrete Sensors - Series: DO-35 Standard - 252FG1K -- 252FG1K
Sensors - Temperature Sensors - NTC - Discrete Sensors - Series: DO-35 Standard - 254JG1K -- 254JG1K
Sensors - Temperature Sensors - NTC - Discrete Sensors - Series: DO-35 Standard - 282FG1K -- 282FG1K
Sensors - Temperature Sensors - NTC - Discrete Sensors - Series: DO-35 Standard - 302FG1K -- 302FG1K
Sensors - Temperature Sensors - NTC - Discrete Sensors - Series: DO-35 Standard - 302JG1K -- 302JG1K
Sensors - Temperature Sensors - NTC - Discrete Sensors - Series: DO-35 Standard - 303HG1K -- 303HG1K
|
Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which... |
| Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-41 diode style) package. The result is a device which... | |
| Littelfuse miniature leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse precision interchangeable devices. This results in devices... | |
| Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact... | |
| Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various... |