The IXYP24N100A4 is a 1000V, 24A continuous IGBT in a TO-220 package, designed for high-power switching applications up to 5kHz. It has a maximum collector-emitter voltage of 1000V, a collector current rating of 24A at 110°C, and a saturated collector-emitter voltage of 1.90V typ at 25°C and 24A. Thermal resistance from junction to case is 0.50°C/W in TO-220 package. It features positive thermal coefficient of Vce(sat), low gate drive requirements, and is qualified for industrial applications including motor drives, UPS, and welding machines. Package dimensions and weight are not provided, but the TO-220 mounting torque is specified at 1.13 Nm (10 lb.in).
Utilizing XPT™ thin-wafer technology and 4th generation (GenX4™) Trench IGBT process, these up to 1200V devices helps to reduced gate driver requirements and conduction losses. It features reduced thermal resistance, low losses, high current densities and low gate charge requirement. A positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYP24N100A4 |
| Product Name | Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 1000 volts |