The IXYK100N120B3 is a 1200V XPT IGBT optimized for 5-30 kHz switching in applications such as power inverters, motor drives, and PFC circuits. It is packaged in a TO-264 case with a thermal resistance junction-to-case of 0.13°C/W and a maximum junction temperature of 175°C. The device exhibits a typical collector-emitter saturation voltage of 2.6V at 25°C, a continuous collector current rating of 100A at 110°C, and a square RBSOA up to 1200V. It is avalanche rated, has a positive thermal coefficient of Vce(sat), and meets RoHS standards. Mounting torque is 1.13 Nm for the TO-264 package.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYK100N120B3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 1200 volts |