Littelfuse, Inc. Datasheets for Rocker Switches
Rocker switches are actuated by a standard or dual rocker or paddle.
Rocker Switches: Learn more
| Product Name | Notes |
|---|---|
| 20A at 12V DC, 10A at 24V DC. Sealed to IP66 for water resistance. (high pressure wash.) Single Pole, Single Throw. Two Terminals. | |
| 25A at 12V DC incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches... | |
| 25A at 12V DC, 15A at 24V DC. General specifications are the same as for the preceding ‘Sealed Switches with Pilot Lights’. Sealed to IP66 for water resistance. (high pressure... | |
| 25A at 12V DC, 15A at 24V DC.Sealed to IP66 for water resistance (high pressure wash.) Double Pole, Double Throw.Four Terminals. | |
| 25A at 12V DC, 15A at 24V DC.Sealed to IP66 for water resistance (high pressure wash.) Single Pole, Double Throw.Three brass blade terminals. | |
| 25A at 12V DC, 15A at 24V DC.Sealed to IP66 for water resistance (high pressure wash.) Single Pole, Single Throw.Two nickel-plated brassblade terminals. | |
| 25A at 12V DC, 15A at 24V DC.Sealed to IP66 for water resistance. (high pressure wash.) Single Pole, Single Throw.Two brass blade terminals. | |
| 25A at 12V DC, 15A at 24V DC.Sealed to IP66 for water resistance. (high pressure wash.)Double Pole, Double Throw.Six brass blade terminals. | |
| 25A at 12V DC. Incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches... | |
| 25A at 12V DC. incandescent.These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash resistant). Switches snap... | |
| 25A at 12V DC. LED or incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas sealed to IP66 (high pressure wash... | |
| 25A at 12V DC. Moisture-resistant plastic housings, bezels and actuators. Glossy finish actuators and bezels except where noted. Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm). Silver... | |
| 25A at 12V DC. Reversing switch. See diagramMoisture-resi stant plastic housings, bezels and actuators.Glossy finish actuators and bezels except where noted.Snap-in mounting to fit panels .060" through .250" (1.5mm to... | |
| 25A at 12V DC.Moisture-resistan t plastic housing, bezel and actuator.Glossy finish actuator and bezel.Snap-in mounting to fit panels .060" through .250" (1.5mm to 6.4mm).Silver contacts,Two brass blade terminals.White actuator.Fits standard... | |
| 25A Sealed Rocker Switches With Bright LED Illumination | |
| 25A Sealed Rocker Switches | |
| 58332 switches are supplied in retail BP only and are supplied with one black and one gray snap-on actuator. These general-purpose switches are suitable for all kinds of applications. 20A... | |
| Four blade terminals. Amber lens and red lens, one dependent, one independent illumination. 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are... | |
| Four blade terminals. Two red lenses, one dependent, on independent illumination. 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with... | |
| Individual Rocker Switch Designs and Technology | |
| Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58027 Series is our... | |
| Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our... | |
| Locking Rocker Switch with bright orange lock automatically locks the actuator when in the Off position, and must be slid to allow the actuator to be moved to the On... | |
| Single and Double Pole. Universal application. Bright nickel plate or black bezel, narrow or wide. Plastic housing and actuator. Snap-in to fit panels 040" through .100: (1.0 to 2.5mm). Screw... | |
| Single Pole, Double Throw. Both LED pilots are dependent illumination. Four blade terminals. Two red lenses. 25A at 12V DC. These general purpose switches are suitable for many kinds of... | |
| Single Pole, Single Throw, with dependent illumination. Three blade terminals. Red lens. 25A at 12V DC. Long lasting LED lamp. Dependent. These general purpose switches are suitable for many kinds... | |
| Single Pole, Single Throw, with dependent LED illumination. Three blade terminals. Amber lens. 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are... | |
| Single Pole, Single Throw, with dependent LED illumination. Three blade terminals. Clear lens. 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are... | |
| Single Pole, Single Throw, with dependent LED illumination. Three blade terminals. Green lens. 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are... | |
| Single Pole, Single Throw, with independent LED illumination. Four blade terminals. To convert an independent switch to dependent, connect a jumper wire between terminals 3 and 6, and ground terminal... | |
| SPDT On-Off-On Wide Lens LED Rocker Switch with Amber and Green lenses, both dependent illumination. 4 blade terminals. 25A at 12V DC 25A at 12V DC. These general purpose switches... | |
| SPDT On-On rocker Switch with red and green lenses, both independent illumination. 4 blade terminals. 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. | |
| SPST Mom On -Off-Mom OnRed & green & LED. both dependent illumination.6 blade terminals 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They... | |
| SPST On-Off green & amber LED one dependent, one independent. 4 terminals 25A at 12V DC. These general purpose switches are suitable for many kinds of applications. They are weather-resistant... | |
| SPST On-off red & green LED one dep one independent 4 terminals | |
| SPST On-Off. Two red lenses, one dependent, one independent illumination. 4 blade terminals. | |
| Suitable for reversing the motion of permanent magnet motors. The 58311 (no pilot lights) series matches the 58312 & 58324 series (with LED pilot lights). 25A at 12V DC, 15A... | |
| The 58311 (no pilot lights) series matches the 58312 & 58324 series (with LED pilot lights). 25A at 12V DC, 15A at 24V DC. Sealed to IP66 for water resistance... | |
| The Tippette® TIG Series, featuring a traditionally styled design and available in sealed or unsealed versions, is well-suited for general purpose applications, providing flexibility with 1-3 poles, 10-20 amps, and... | |
| The V-Series Contura® IP66/68 Snap-In Mounted switches are renowned for their cutting-edge design, exceptional quality, and maximum reliability. With customizable options for ratings, circuits, colors, illuminations, and symbols, these single... | |
| These general-purpose switches are ideal for marine applications but work in all kinds of applications. See specification tab below to select the part that meets your needs. 20A at 12Vdc... | |
| This product is not recommended for new designs 25A at 12V DC. Incandescent. These general purpose switches are suitable for many kinds of applications. They are weather-resistant with contact areas... | |
| This product is not recommended for new designs SPDT On-On-Off.Bright nickel plate or black bezel, narrow or wide. Plastic housing and actuator. Snap-in to fit panels 040"" through .100: (1.0... | |
| This product is not recommended for new designsLittelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended... | |
| This product is not recommended for new designsUniversal application narrow body rocker switches | |
| Two SP switches in one body. Universal application switches. Snap-in mounting. Phenolic housing and plastic actuator. 10A at 12V DC. Pair of switches snaps into panel hole 1.0"W (25.4mm) 1.125"H... | |
| Two SP switches in one body. Universal application switches. Snap-in mounting. Phenolic housing and plastic actuator. 25A at 12V DC. Switch snaps into panel hole 1.45" x .83" (36.8 x... | |
| Two SP switches in one body. Universal application switches. Snap-in mounting. Phenolic housing and plastic actuator. | |
| Universal application narrow body rocker switches 10 A @ 12 Vdc Circuitry: SPST Positions: Two Positions Up: On – Down: Off Terminals: 3 Blade Pilot Light: With or Without Actuator... |