IGBT Modules 1200V 150A Dual
IGBT MODULE, DUAL NPN, 1.2KV, 200A; Continuous Collector Current:200A; Collector Emitter Saturation Voltage:1.7V; Power Dissipation:625W; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
IGBT MODULE 1200V 200A 625W S3
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MG12150S-BN2MM | 31Y2584 | MG12150S-BN2MM |
| Product Name | IGBT Modules | Igbt Module, Dual Npn, 1.2Kv, 200A; Continuous Collector Current Littelfuse | Discrete Semiconductor Products - Transistors - IGBTs |
| PD | 625000 milliwatts |