Littelfuse, Inc. 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IXYH40N90C3D1

Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Datasheet
Datasheet Summary
Powered by GS/AI

The IXYH40N90C3D1 is a 900V XPT IGBT with an integrated ultra-fast anti-parallel diode, designed for high-frequency switching applications up to 50 kHz. It is packaged in a TO-247 AD case with a weight of 6 g. The device has a continuous collector current rating of 40 A at 110°C and a pulse collector current capability of 180 A. The collector-emitter saturation voltage is 2.5 V at 40 A and 15 V gate drive, increasing to 2.9 V at 150°C junction temperature. Switching characteristics include a turn-on delay time of 27 ns, rise time of 54 ns, turn-off delay time of 78 ns, and fall time of 110 ns at 125°C. The device has a thermal resistance junction-to-case of 0.21 °C/W and operates from -55°C to +150°C. It meets IEC 60286-3 standards, features a square RBSOA, and is optimized for low switching losses with a positive thermal coefficient of Vce(sat).

Datasheet Summary
Powered by GS/AI

The IXYH40N90C3D1 is a 900V XPT IGBT with an integrated ultra-fast anti-parallel diode, designed for high-frequency switching applications up to 50 kHz. It is packaged in a TO-247 AD case with a weight of 6 g. The device has a continuous collector current rating of 40 A at 110°C and a pulse collector current capability of 180 A. The collector-emitter saturation voltage is 2.5 V at 40 A and 15 V gate drive, increasing to 2.9 V at 150°C junction temperature. Switching characteristics include a turn-on delay time of 27 ns, rise time of 54 ns, turn-off delay time of 78 ns, and fall time of 110 ns at 125°C. The device has a thermal resistance junction-to-case of 0.21 °C/W and operates from -55°C to +150°C. It meets IEC 60286-3 standards, features a square RBSOA, and is optimized for low switching losses with a positive thermal coefficient of Vce(sat).

Suppliers

Company
Product
Description
Supplier Links
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs - IXYH40N90C3D1 - Littelfuse, Inc.
Rosemont, IL, United States
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs
IXYH40N90C3D1
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IXYH40N90C3D1
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Supplier's Site Datasheet
Transistor, 900V, 90A, To-247Ad Rohs Compliant Littelfuse - 29AK0505 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, 900V, 90A, To-247Ad Rohs Compliant Littelfuse
29AK0505
Transistor, 900V, 90A, To-247Ad Rohs Compliant Littelfuse 29AK0505
TRANSISTOR, 900V, 90A, TO-247AD ROHS COMPLIANT: YES

TRANSISTOR, 900V, 90A, TO-247AD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number IXYH40N90C3D1 29AK0505
Product Name 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs Transistor, 900V, 90A, To-247Ad Rohs Compliant Littelfuse
VCES 900 volts
Unlock Full Specs
to access all available technical data