IGBT MODULE, DUAL NPN, 1.2KV, 80A; Continuous Collector Current:80A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:500W; Operating Temperature Max:150°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
IGBT Modules 1200V 50A Dual
IGBT MODULE 1200V 80A 500W S3
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 31Y2592 | MG1250S-BA1MM | MG1250S-BA1MM |
| Product Name | Igbt Module, Dual Npn, 1.2Kv, 80A; Continuous Collector Current Littelfuse | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| PD | 500000 milliwatts |