The IXXH75N60B3 is a 600V IGBT designed for 5-30 kHz switching applications such as power inverters, UPS, motor drives, and PFC circuits. It is packaged in a TO-247 AD case with dimensions of 21.46 mm maximum length, 16.26 mm maximum width, and 5.72 mm maximum height. The device has a continuous collector current rating of 75 A at 110°C and a pulsed collector current of 300 A. Its collector-emitter saturation voltage is 1.85 V maximum at 60 A and 15 V gate-emitter voltage. The IGBT supports a maximum junction temperature of 175°C and has a thermal resistance from junction to case of 0.20 °C/W. It features a square RBSOA, avalanche capability, and short circuit capability with a clamped inductive load. The part meets IEC 60286-3 and is RoHS compliant.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXH75N60B3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 600 volts |