The IXYA8N90C3D1 is a 900V XPT IGBT with an integrated anti-parallel ultra-fast diode, designed for high-frequency switching applications up to 50 kHz. It is housed in a TO-263 AA package, weighing 2.5 g, and features a maximum continuous collector current of 8 A at 110°C and a collector-emitter saturation voltage of 3.0 V at 8 A and 15 V gate drive. The device has a square RBSOA, avalanche capability, and a positive thermal coefficient of Vce(sat). It meets international standard packaging requirements and operates with a junction temperature range of -55°C to 175°C. The thermal resistance from junction to case is 1.2 °C/W.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYA8N90C3D1 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 900 volts |