The IXYN120N65B3D1 is a 650V IGBT with a 120A collector current rating at 110°C, packaged in an SOT-227B miniBLOC case, designed for 10-30kHz switching applications. It features a clamped inductive load RBSOA, avalanche capability, and short circuit endurance. The device includes an anti-parallel fast recovery diode with a 100A forward current rating and a reverse recovery time of 156ns at 150°C. Thermal resistance is 0.18°C/W from junction to case and 0.05°C/W from case to heatsink. It is rated for a junction temperature range of -55°C to 175°C, supports 2500V isolation voltage, and meets safety standards for high power density applications. Mounting torque is specified at 1.5 Nm.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYN120N65B3D1 |
| Product Name | Power Semiconductors & Control ICs - IGBTs - XPT - Series: Planar - IXYN120N65B3D1 |
| VCES | 650 volts |