Littelfuse, Inc. 100V - 1200V N-Channel Standard Power MOSFETs IXTY1R4N100P

Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Datasheet
Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Standard Power MOSFETs - IXTY1R4N100P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Standard Power MOSFETs
IXTY1R4N100P
100V - 1200V N-Channel Standard Power MOSFETs IXTY1R4N100P
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXTY1R4N100P
Product Name 100V - 1200V N-Channel Standard Power MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDS7165HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-DSO-16
View Details
CSD17505Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17505Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers