The IXTY26P10T is a P-channel enhancement mode MOSFET rated for -100V drain-source voltage and -26A continuous drain current, designed for high-side switching and power management applications. It comes in a TO-252 package, weighing 0.35 g, and features a typical on-resistance of 90 mΩ at 25°C. The device is avalanche rated, includes a fast intrinsic diode, and has a gate charge of 52 nC. Its maximum junction temperature is 150°C, and it supports a maximum lead temperature of 260°C for 10 seconds during soldering.
Trench P-Channel MOSFETs are well suited for ‘high side’ switching applications where a simple drive circuit referenced to ground can be employed, avoiding additional ‘high side’ driver circuitry commonly involved when using an N-Channel MOSFET. This enables designers to reduce component count, thereby improving drive circuit simplicity and over-all component cost structure. Furthermore, it allows for the design of a complementary power output stage with a corresponding N-Channel MOSFET, for a power half bridge stage paired with a simple drive circuit. Advantages: Low gate charge resulting in simple drive requirement High power density Fast switching Fast intrinsic diode Low Qg and RDSon Avalanche rated Extended FBSOA International standard packages
Power Field-Effect Transistor, Product overview: IXTY26P10T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTY26P10T can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTY26P10T | 278-IXTY26P10T |
| Product Name | -50V to -200V P-Channel Power MOSFETs | MOSFET Transistor |
| Polarity | P-Channel |