The IXTY1N120P is a 1200 V N-channel enhancement mode Power MOSFET in a TO-252 package, rated for a continuous drain current of 1.0 A at 25°C and avalanche energy of 100 mJ. It features a maximum on-resistance of 20 Ω, a gate charge of 17.6 nC, and a thermal resistance of 2.0 °C/W from junction to case. The device is avalanche rated, has a fast intrinsic rectifier, and supports a transient dv/dt of 10 V/ns. It complies with international standard packages and is qualified for operation from -55 °C to 150 °C junction temperature. The TO-252 package has a weight of 0.35 g and a maximum lead soldering temperature of 300 °C for 10 seconds at 1.6 mm from the case.
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Trans MOSFET N-CH 1.2KV 1A 3-Pin(2+Tab) DPAK Product overview: IXTY1N120P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.2KV, 1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTY1N120P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTY1N120P | 278-IXTY1N120P |
| Product Name | 100V - 1200V N-Channel Standard Power MOSFETs | 1.2KV 1A DPAK MOSFET Transistor |
| Polarity | N-Channel | |
| Package Type | TO-252 (DPAK); TO-252 | |
| MOSFET Operating Mode | Enhancement |