Trans IGBT Module N-CH 1200V 90A 370W 7-Pin Y4-M5 Product overview: MII75-12A3 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 90A, 370W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 90A, 370W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-MII75-12A3 can be used for catalog matching and distributor lookup.
IGBT, MODULE, N-CH, 1.2KV, 90A; DC Collector Current:90A; Collector Emitter Saturation Voltage Vce(on):2.2V; Power Dissipation Pd:370W; Junction Temperature, Tj Max:125°C; IGBT Termination:Stud; Product Range:-; No. of Pins:11Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 297-MII75-12A3 | 34AC1919 |
| Product Name | 1200V 90A 370W IGBT Transistor | Igbt, Module, N-Ch, 1.2Kv, 90A; Dc Collector Current Ixys Semiconductor |
| PD | 370 milliwatts | 370000 milliwatts |