Littelfuse, Inc. Datasheets for Fuse Holders

Fuse holders are devices for containing, protecting and mounting fuses. Blown fuses can be changed quickly and easily when used in conjunction with a fuse holder.
Fuse Holders: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
111 Series - Automatic Insertion Fuse Clip for 5x20mm Diameter Fuses
153-IL - MINI® Style - In-Line Easy Crimp Fuseholder
Designed to hold the MINI® Fuse, the Printed Circuit Board Mount is an economical alternative for PCB circuit protection in a variety of applications.
For use with MEGA fuses the holder offers splash-water-proof protection for use in harsh environments.
Fuses & Overcurrent Protection - Fuse Holders, Fuse Blocks & Accessories - Fuse Holders - In-line Fuse Holders - Series: 155100 - 01550041
HV In-line fuse holder are used as a part of a wire harness assembly or where no surface is available to secure another type of mount. Is intended for use...
Intended for use with 32V ATO®/ FKS Fuses rated up to 20A or 30A.
PTF Fuse Blocks rated at 6.3 amps up to 250V for 5x20mm fuse size Lead-free and RoHS compliant Include version of plug in to maintain the fuseblock into the correct...
The 150520 Inline fuse holder is rated at 20A with rated voltage 600 VAC / VDC ideal for applications where supplemental protection is needed, such as Data Centers, HVAC and...
The 157T Series Fuse/Clip assembly is a small, square, time lag, surface mount fuse that is assembled in surface mountable fuse clips. The unique time delay feature of this fuse...
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Black 14 AWG Looped Wire Leads and 10A Fuse makes it simple to install an ATO® or FKS blade-style...
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Black 14 AWG Looped Wire Leads and 20A Fuse makes it simple to install an ATO® or FKS blade-style...
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Black 14 AWG Looped Wire Leads makes it simple to install an ATO® or FKS blade-style automotive fuse (sold...
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Orange 10 AWG Looped Wire Leads and 30A Fuse makes it simple to install an ATO® or FKS blade-style...
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Orange 10 AWG Looped Wire Leads makes it simple to install an ATO® or FKS blade-style automotive fuse (sold...
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Terminals for 10 AWG Wire makes it simple to install an ATO® or FKS blade-style automotive fuse (sold separately)...
The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The heat-resistant body accepts ATO® blade fuses up 30 amps...
The MAXI® 152 Series 32V In-Line Splashproof Blade Fuse Holder provides a simple way to install and protect a MAXI® blade-style fuse in a harsh automotive environment. Rated to IP64...
The MAXI® 152 Series 32V In-Line Splashproof Blade Fuse Holder provides a simple way to install and protect a MAXI® blade-style fuse in a harsh automotive environment. The fuse holder...
The MAXI® 152 Series Fuse Holder Body (01520003U) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals...
The MAXI® MAB Series 32V In-Line Screw Terminal Fuse Holder is designed to safely and easily replace hard-to-change fusible link wire. Compatible with up to 60-amp MAXI® blade fuses (sold...
The MAXI® MAB Series Protective Fuse Holder Cover shields the installed fuse in a MAXI® MAB Series fuse holder (sold separately) against dust and debris. Compatible with MAXI® MAB Series...
The MEGA® 298 Bolt-Down Series 70 V High-Current Fuse Holder works with MEGA® M8-size fuses up to 500 amps. As a high-amp fuse holder, it's ideal for battery and alternator...
The MEGA® Flex Series 70 V Bolt-Down Fuse Holder makes it simple to install a MEGA® fuse up to 500 amps. Its black UL 94 V-0 rated flexible cover allows...
The MEGA® Flex Series 70 V Bolt-Down Fuse Holder makes it simple to install a MEGA® fuse up to 500 amps. Its red UL 94 V-0 rated flexible cover allows...
The MEGA® Flex Series Bolt-Down Fuse Holder Base is a component part of the MEGA® Flex Series fuse holder. It features an M6 mounting hole and an M6 x 6mm...
The MINI® 153-PC Series 32V PCB Fuse Holder lets you easily mount a MINI® blade-style fuse on a printed circuit board. It's designed with a circuit board locking anchor to...
The MINI® Fuse PCB Fuse Holders bring the reliability and availability of the plug-in 32V MINI® Fuse to the circuit board. Vertical and horizontal mounting of units is offered. The...
The RoHS compliant 154 Series OMNI-BLOK® Fuse and Holder Assembly offers a solution for efficient installation and easy replacement of miniature Nano2® surface mount fuses. Offered in a tape and...
The RoHS compliant 155 Series OMNI-BLOK® offers a solution for efficient installation and easy replacement of miniature Nano2® surface mount fuses. Offered bulk but also in a tape and reel...
The SMF Omni-Blok® Fuse holder permits quick and easy replacement of Nano2® SMF surface mount fuses. The fuse block and pre-installed fuse combination can be placed on the PC board...
The SMF Omni-Blok® Fuseholder permits quick and easy replacement of Nano2® SMF surface mount fuses. The fuse block and pre-installed fuse combination can be placed on the PC board in...
The SMF Omni-Blok® Fuseholder permits quick and easy replacement of Nano2® SMF surface mount fuses. The fuse block and pre-installed fuse combinationcan be placed on the PC board in one...
This fuse puller is designed to allow for easy removal of MINI® fuses and other MINI® style components. Its narrow profile enables you to remove a fuse even when nested...
This Heat-Resistant Cover (01520903TXN) is a component part of the MAXI® 152 Series 32V In-Line Blade Fuse Holder. It is made of PA66-GF30 heat-resistant material and is designed to provide...
This Heat-Resistant Cover (01520903U) is a component part of the MAXI® 152 Series 32V In-Line Blade Fuse Holder. It is made of PA66-GF30 heat-resistant material and is designed to provide...
This MAXI® 152 Series Fuse Holder Body (01520004Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals...
This MAXI® 152 Series Fuse Holder Body (01520005Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals...
This MAXI® 152 Series Fuse Holder Body (01520006Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals...
This MAXI® 152 Series Fuse Holder Body (01520008Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals...
This MAXI® 152 Series Fuse Holder Body (01520009Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals...
This product is not recommended for new designs For use with MEGA fuses the holder offers splash-water-proof protection for use in harsh environments.
This product is not recommended for new designs The MINI® Fuse PCB Fuse Holders bring the reliability and availability of the plug-in 32V MINI® Fuse to the circuit board. Vertical...
This product is not recommended for new designs Use with MEGA® fuses up to 500A. Ideal for battery and alternator connections and other heavy gauge cables requiring ultra high current...
This product is not recommended for new designsUse with MEGA® fuses up to 500A. Ideal for battery and alternator connections and other heavy gauge cables requiring ultra high current protection.
Use with MEGA® fuses up to 500A. Ideal for battery and alternator connections and other heavy gauge cables requiring ultra high current protection. Includes protective cover. Features interconnecting pins on...

Next >>