The IXYN110N120A4 is a 1200V XPTTM IGBT in a SOT-227B miniBLOC package, designed for high-power switching applications up to 5 kHz. It has a continuous collector current rating of 110 A at 110°C and a peak collector current of 950 A for 1 ms. The device features a low collector-emitter saturation voltage of 1.45 V typ at 25°C and a positive temperature coefficient of Vce(sat). Thermal resistance is 0.18 °C/W from junction to case and 0.05 °C/W from case to sink. It supports mounting torque of 1.5 Nm and has a 2500 V~ isolation voltage. The device meets RoHS standards and is qualified for operation from -55°C to 175°C. It is optimized for low conduction losses and high power density applications such as power inverters, motor drives, and PFC circuits.
Utilizing XPT™ thin-wafer technology and 4th generation (GenX4™) Trench IGBT process, these up to 1200V devices helps to reduced gate driver requirements and conduction losses. It features reduced thermal resistance, low losses, high current densities and low gate charge requirement. A positive collector-to-emitter
Ultra Low-Vsat IGBT Product overview: IXYN110N120A4 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXYN110N120A4 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYN110N120A4 | 279-IXYN110N120A4 |
| Product Name | Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs | Low-Power IGBT Transistor |
| VCES | 1200 volts |