Littelfuse, Inc. 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IXXH50N60C3D1

Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Request a Quote
Description
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXXH50N60C3D1 is a 600V IGBT with an integrated ultra-fast anti-parallel diode, designed for switching applications in the 20-60 kHz range. It is packaged in a TO-247 AD case and rated for a continuous collector current of 50 A at 110°C and a peak collector current of 200 A for 1 ms. The device has a collector-emitter saturation voltage of 2.30 V at 36 A and 15 V gate voltage, and a maximum junction temperature of 175°C. It features a square reverse bias safe operating area, avalanche capability, and short circuit endurance. Thermal resistance from junction to case is 0.25 °C/W, and from case to heat sink is 0.21 °C/W. The diode has a forward voltage of 2.7 V at 30 A and a peak reverse current of 4 A. The device meets RoHS standards and is rated for a storage temperature range of -55°C to 175°C.

Datasheet Summary
Powered by GS/AI

The IXXH50N60C3D1 is a 600V IGBT with an integrated ultra-fast anti-parallel diode, designed for switching applications in the 20-60 kHz range. It is packaged in a TO-247 AD case and rated for a continuous collector current of 50 A at 110°C and a peak collector current of 200 A for 1 ms. The device has a collector-emitter saturation voltage of 2.30 V at 36 A and 15 V gate voltage, and a maximum junction temperature of 175°C. It features a square reverse bias safe operating area, avalanche capability, and short circuit endurance. Thermal resistance from junction to case is 0.25 °C/W, and from case to heat sink is 0.21 °C/W. The diode has a forward voltage of 2.7 V at 30 A and a peak reverse current of 4 A. The device meets RoHS standards and is rated for a storage temperature range of -55°C to 175°C.

Suppliers

Company
Product
Description
Supplier Links
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs - IXXH50N60C3D1 - Littelfuse, Inc.
Rosemont, IL, United States
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs
IXXH50N60C3D1
600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IXXH50N60C3D1
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter voltage temperature coefficient, making it possible for designers to use multiple devices in parallel to meet high current requirements. Their low gate charges also help reduce gate drive requirements and switching losses. These devices have square Reverse Bias Safe Operating Areas (RBSOA) up to the breakdown voltage – a necessary ruggedness in snubberless hard-switching applications. Advantages: Hard-switching capability High power density Low gate drive requirements Optimized for mid- and high-switching frequencies Square RBSOA Short circuit capability Ultra-fast anti-parallel diodes International standard package

Supplier's Site Datasheet
Singapore, Singapore
IGBT Transistor
279-IXXH50N60C3D1
IGBT Transistor 279-IXXH50N60C3D1
Insulated Gate Bipolar Transistor, Product overview: IXXH50N60C3D1 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXXH50N60C3D1 can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, Product overview: IXXH50N60C3D1 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXXH50N60C3D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Igbt, 600V, 100A, To-247Ad; Continuous Collector Current Littelfuse - 03AH1964 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 600V, 100A, To-247Ad; Continuous Collector Current Littelfuse
03AH1964
Transistor, Igbt, 600V, 100A, To-247Ad; Continuous Collector Current Littelfuse 03AH1964
TRANSISTOR, IGBT, 600V, 100A, TO-247AD; Continuous Collector Current:100A; Collector Emitter Saturation Voltage:1.95V; Power Dissipation:600W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

TRANSISTOR, IGBT, 600V, 100A, TO-247AD; Continuous Collector Current:100A; Collector Emitter Saturation Voltage:1.95V; Power Dissipation:600W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXXH50N60C3D1 279-IXXH50N60C3D1 03AH1964
Product Name 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs IGBT Transistor Transistor, Igbt, 600V, 100A, To-247Ad; Continuous Collector Current Littelfuse
VCES 600 volts
VCE(on) 2.3 volts
IC(max) 100 amps
Unlock Full Specs
to access all available technical data