IGBT Module Half Bridge 1200V 450A 1450W Chassis Mount D3
IGBT MODULE 1200V 450A 1450W D3
IGBT Modules 1200V 300A Dual 150TVj
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | F6287-ND | MG12300D-BN3MM | MG12300D-BN3MM |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Modules |
| Package Type | D-3 Module |