The IXYH24N170C is a 1700 V, 24 A continuous high-voltage IGBT in a TO-247 AD package, designed for switch-mode and resonant-mode power supplies, UPS systems, and capacitor discharge circuits. It has a collector-emitter saturation voltage of 3.5 V typ at 25 °C and 5.0 V at 150 °C, with a maximum junction temperature of 175 °C. The device features a thermal resistance junction-to-case of 0.30 °C/W and a weight of 6 g. It meets the AEC-Q200 and RoHS standards. Switching times are 78 ns typical for turn-off at 25 °C, and it supports clamped inductive load switching up to 1360 V.
Designed using the proprietary thin-wafer XPT™ technology and state-of-the-art IGBT process, these devices display qualities such as reduced thermal resistance, low tail current, low energy loss, and high-speed switching capability. Thanks to the positive temperature coefficient of their on-state voltage, these high-voltage IGBTs can be used in parallel, which provides cost-effective solutions compared to series-connected, lower-voltage devices. Consequently, this results in reduction in the associated gate drive circuitry, simplicity in design, and improvement in the reliability of the overall system. The optional co-packed fast recovery diodes have low reverse recovery time and are optimized to produce smooth switching waveforms and significantly lower electromagnetic interference (EMI). Advantages: Higher efficiency Elimination of multiple series-connected devices Increased reliability of power systems Thin wafer XPT™ technology Low on-state voltages VCE(sat) Co-packed fast recovery diodes Positive temperature coefficient of VCE(sat) International standard size high-voltage packages
Trans IGBT Chip N-CH 900V 165A 830000mW 3-Pin(3+Tab) TO-247 Product overview: IXYH24N170C from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 165A, 830000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 900V, 165A, 830000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXYH24N170C can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYH24N170C | 279-IXYH24N170C |
| Product Name | 1700V - 4500V XPT™ (eXtreme-light Punch Through) IGBTs | 900V 165A 830000mW IGBT Transistor |
| VCES | 1700 volts |