The IXXH140N65C4 is a 650V XPT trench IGBT in a TO-247 package, designed for 5-20 kHz switching applications such as power inverters, motor drives, and PFC circuits. It has a continuous collector current rating of 140 A at 110°C and a pulsed collector current capability of 730 A. The device features a clamped inductive switching short-circuit duration of 10 μs, square RBSOA, and a maximum junction temperature of 175°C. Its collector-to-emitter
Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities. In addition, they display exceptional ruggedness under short-circuit conditions – a 10µs Short Circuit Safe Operating Area (SCSOA).These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXH140N65C4 |
| Product Name | Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 650 volts |