Littelfuse, Inc. -100V to -600V P-Channel Power MOSFETs IXTX90P20P

Description
Polar™ P-Channel MOSFETS are fabricated using our Polar technology platform, which significantly reduces the on-state resistance (RDSon) by 30% and gate charge (Qg) by 40% in comparison to legacy counterparts, resulting in lower conduction loss and providing excellent switching performance. They are dynamic dv/dt and avalanche rated making them extremely rugged in demanding operating environments and can easily be paralleled due to an on-state resistance with positive temperature coefficient. These MOSFETs are ideal in a variety of applications, with best-in-class performance and competitive pricing. Applications include push-pull amplifiers, buck converters, DC choppers, power solid state relays, CMOS high power amplifiers, high current regulators, and high side switching in automotive and test equipment. The superior ruggedness of the Polar P-Channel Power MOSFETs also makes them suitable devices for motor control and power cut-off switches or power SSRs for energy saving applications. Advantages: Low gate charge results in simple drive requirement High power density Easy to parallel Fast switching Fast intrinsic diode Rugged PolarP™ process Avalanche rated Low package inductance Dynamic dv/dt rated
Request a Quote
Description
Polar™ P-Channel MOSFETS are fabricated using our Polar technology platform, which significantly reduces the on-state resistance (RDSon) by 30% and gate charge (Qg) by 40% in comparison to legacy counterparts, resulting in lower conduction loss and providing excellent switching performance. They are dynamic dv/dt and avalanche rated making them extremely rugged in demanding operating environments and can easily be paralleled due to an on-state resistance with positive temperature coefficient. These MOSFETs are ideal in a variety of applications, with best-in-class performance and competitive pricing. Applications include push-pull amplifiers, buck converters, DC choppers, power solid state relays, CMOS high power amplifiers, high current regulators, and high side switching in automotive and test equipment. The superior ruggedness of the Polar P-Channel Power MOSFETs also makes them suitable devices for motor control and power cut-off switches or power SSRs for energy saving applications. Advantages: Low gate charge results in simple drive requirement High power density Easy to parallel Fast switching Fast intrinsic diode Rugged PolarP™ process Avalanche rated Low package inductance Dynamic dv/dt rated
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTX90P20P is a P-channel enhancement mode power MOSFET rated for -200 V drain-source voltage and -90 A continuous drain current, packaged in a PLUS247 case measuring 21.34 mm maximum length and 16.13 mm maximum width. It has a maximum on-resistance of 44 mΩ at -10 V gate-source voltage and -45 A drain current, with a gate charge of 205 nC and a thermal resistance from junction to case of 0.14 °C/W. The device is avalanche rated, features a fast intrinsic diode with a reverse recovery charge of 6.6 µC, and supports a peak pulse drain current of 270 A. It operates from -55 °C to 150 °C junction temperature and meets RoHS standards. The package provides low inductance and is designed for easy mounting with a recommended mounting torque of 1.13 Nm.

Datasheet Summary
Powered by GS/AI

The IXTX90P20P is a P-channel enhancement mode power MOSFET rated for -200 V drain-source voltage and -90 A continuous drain current, packaged in a PLUS247 case measuring 21.34 mm maximum length and 16.13 mm maximum width. It has a maximum on-resistance of 44 mΩ at -10 V gate-source voltage and -45 A drain current, with a gate charge of 205 nC and a thermal resistance from junction to case of 0.14 °C/W. The device is avalanche rated, features a fast intrinsic diode with a reverse recovery charge of 6.6 µC, and supports a peak pulse drain current of 270 A. It operates from -55 °C to 150 °C junction temperature and meets RoHS standards. The package provides low inductance and is designed for easy mounting with a recommended mounting torque of 1.13 Nm.

Suppliers

Company
Product
Description
Supplier Links
-100V to -600V P-Channel Power MOSFETs - IXTX90P20P - Littelfuse, Inc.
Rosemont, IL, United States
-100V to -600V P-Channel Power MOSFETs
IXTX90P20P
-100V to -600V P-Channel Power MOSFETs IXTX90P20P
Polar™ P-Channel MOSFETS are fabricated using our Polar technology platform, which significantly reduces the on-state resistance (RDSon) by 30% and gate charge (Qg) by 40% in comparison to legacy counterparts, resulting in lower conduction loss and providing excellent switching performance. They are dynamic dv/dt and avalanche rated making them extremely rugged in demanding operating environments and can easily be paralleled due to an on-state resistance with positive temperature coefficient. These MOSFETs are ideal in a variety of applications, with best-in-class performance and competitive pricing. Applications include push-pull amplifiers, buck converters, DC choppers, power solid state relays, CMOS high power amplifiers, high current regulators, and high side switching in automotive and test equipment. The superior ruggedness of the Polar P-Channel Power MOSFETs also makes them suitable devices for motor control and power cut-off switches or power SSRs for energy saving applications. Advantages: Low gate charge results in simple drive requirement High power density Easy to parallel Fast switching Fast intrinsic diode Rugged PolarP™ process Avalanche rated Low package inductance Dynamic dv/dt rated

Polar™ P-Channel MOSFETS are fabricated using our Polar technology platform, which significantly reduces the on-state resistance (RDSon) by 30% and gate charge (Qg) by 40% in comparison to legacy counterparts, resulting in lower conduction loss and providing excellent switching performance. They are dynamic dv/dt and avalanche rated making them extremely rugged in demanding operating environments and can easily be paralleled due to an on-state resistance with positive temperature coefficient. These MOSFETs are ideal in a variety of applications, with best-in-class performance and competitive pricing. Applications include push-pull amplifiers, buck converters, DC choppers, power solid state relays, CMOS high power amplifiers, high current regulators, and high side switching in automotive and test equipment. The superior ruggedness of the Polar P-Channel Power MOSFETs also makes them suitable devices for motor control and power cut-off switches or power SSRs for energy saving applications. Advantages: Low gate charge results in simple drive requirement High power density Easy to parallel Fast switching Fast intrinsic diode Rugged PolarP™ process Avalanche rated Low package inductance Dynamic dv/dt rated

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXTX90P20P
MOSFET Transistor 278-IXTX90P20P
Power Field-Effect Transistor, Product overview: IXTX90P20P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTX90P20P can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTX90P20P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTX90P20P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 200V, 90A, 150Deg C, 890W; Channel Type Littelfuse - 03AH1892 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 200V, 90A, 150Deg C, 890W; Channel Type Littelfuse
03AH1892
Mosfet, P-Ch, 200V, 90A, 150Deg C, 890W; Channel Type Littelfuse 03AH1892
MOSFET, P-CH, 200V, 90A, 150DEG C, 890W; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:90A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, P-CH, 200V, 90A, 150DEG C, 890W; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:90A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTX90P20P 278-IXTX90P20P 03AH1892
Product Name -100V to -600V P-Channel Power MOSFETs MOSFET Transistor Mosfet, P-Ch, 200V, 90A, 150Deg C, 890W; Channel Type Littelfuse
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5101AMX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 62-0063PBF - 921441-62-0063PBF - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO
View Details
3 suppliers
MOSFETs - 1223251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details
20 V, P-channel Trench MOSFET - BSH205G2VL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -2300 milliamps
View Details
4 suppliers