The IXXN200N60B3H1 is a 600V IGBT with a 98A collector current rating at 110°C, designed for 10-30kHz switching applications in power inverters, motor drives, and PFC circuits. It is packaged in a SOT-227B miniBLOC case, weighing 30g, with an isolated mounting surface and an integrated ultra-fast anti-parallel diode. The device has a maximum collector-emitter voltage of 600V, a collector-emitter saturation voltage of 1.7V at 100A and 15V gate drive, and a short-circuit withstand time of 10μs. Thermal resistance is 0.16°C/W from junction to case and 0.05°C/W from case to heatsink. It is rugged, avalanche-rated, and supports square RBSOA. The part meets RoHS standards, has 2500V AC electrical isolation, and is qualified for operation from -55°C to 150°C junction temperature.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXN200N60B3H1 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 600 volts |