The IXYP15N65C3D1 is a 650V IGBT with a 15A continuous collector current rating, designed for 20-60kHz switching applications in power inverters, motor drives, and SMPS. It features an anti-parallel fast diode, square RBSOA, avalanche capability, and short circuit endurance. Packaged in TO-220AB, it has a thermal resistance from junction to case of 0.50°C/W and operates from −55°C to +175°C. The device meets RoHS standards and is rated for 100mJ of unclamped inductive switching energy at 150°C junction temperature.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYP15N65C3D1 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 650 volts |