The IXYY8N90C3 is a 900V XPT IGBT in a TO-252 package, designed for high-frequency switching applications between 20 and 50 kHz. It has a continuous collector current rating of 8A at 110°C and a peak pulse current of 48A at 25°C. The device features a maximum collector-emitter voltage of 900V, a saturation voltage of 2.15V at 8A and 15V gate-emitter bias, and a gate charge of 13.3nC. It exhibits a positive thermal coefficient of Vce(sat), square RBSOA, and is avalanche-rated. Thermal resistance is 0.35°C/W from junction to case. The part is packaged in an international standard TO-252 format with a case weight of 0.35g and operates from -55°C to 175°C. It meets RoHS compliance and is suitable for use in power inverters, UPS, motor drives, SMPS, PFC circuits, and welding machines.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYY8N90C3 |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 900 volts |