The IXXH40N65B4 is a 650 V trench IGBT designed for 5-30 kHz switching applications in power inverters, UPS, motor drives, and PFC circuits. It is packaged in a TO-247 case and weighs 6 g. The device has a continuous collector current rating of 40 A at 110 °C and a peak pulse current of 225 A. It features a collector-to-emitter
Developed using our proprietary XPT™ thin-wafer technology and state-of-the-art Trench IGBT process, these devices feature reduced thermal resistance, low energy losses, fast switching, low tail current, and high current densities. In addition, they display exceptional ruggedness under short-circuit conditions – a 10µs Short Circuit Safe Operating Area (SCSOA).These IGBTs have square Reverse Bias Safe Operating Areas (RBSOA) and with 650V breakdown voltage, making them ideal for snubber-less hard-switching applications. Other qualities include a positive collector-to-emitter
Trans IGBT Chip N-CH 650V 120A 455W 3-Pin(3+Tab) TO-247AD Product overview: IXXH40N65B4 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 120A, 455W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 120A, 455W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXXH40N65B4 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXH40N65B4 | 279-IXXH40N65B4 |
| Product Name | Trench Series - 650V XPT™ (eXtreme-light Punch Through) IGBTs | 650V 120A 455W IGBT Transistor |
| VCES | 650 volts | |
| VCE(on) | 2 volts | |
| IC(max) | 115 amps |