The IXYX50N170C is a 1700 V IGBT in a PLUS247 package, designed for high-voltage switching applications such as switch-mode power supplies, uninterruptible power supplies, and capacitor discharge circuits. It has a continuous collector current of 50 A at 110°C and a peak collector current of 460 A at 1 ms. The device exhibits a collector-emitter saturation voltage of 2.8 V to 3.7 V at 50 A and 15 V gate drive, with thermal resistance from junction to case of 0.10 °C/W. Junction temperature operates from -55 °C to 175 °C, with a maximum lead temperature for soldering of 300 °C. The part meets AEC-Q200 qualifications and is suitable for use in high-power density designs requiring low gate drive requirements and high peak current capability.
Designed using the proprietary thin-wafer XPT™ technology and state-of-the-art IGBT process, these devices display qualities such as reduced thermal resistance, low tail current, low energy loss, and high-speed switching capability. Thanks to the positive temperature coefficient of their on-state voltage, these high-voltage IGBTs can be used in parallel, which provides cost-effective solutions compared to series-connected, lower-voltage devices. Consequently, this results in reduction in the associated gate drive circuitry, simplicity in design, and improvement in the reliability of the overall system. The optional co-packed fast recovery diodes have low reverse recovery time and are optimized to produce smooth switching waveforms and significantly lower electromagnetic interference (EMI). Advantages: Higher efficiency Elimination of multiple series-connected devices Increased reliability of power systems Thin wafer XPT™ technology Low on-state voltages VCE(sat) Co-packed fast recovery diodes Positive temperature coefficient of VCE(sat) International standard size high-voltage packages
Trans IGBT Chip N-CH 1700V 178A 1500W 3-Pin(3+Tab) PLUS247 Product overview: IXYX50N170C from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 178A, 1500W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1700V, 178A, 1500W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXYX50N170C can be used for catalog matching and distributor lookup.
TRANSISTOR, IGBT, 1.7KV, 178A, PLUS247 ROHS COMPLIANT: YES
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYX50N170C | 279-IXYX50N170C | 29AK0511 |
| Product Name | 1700V - 4500V XPT™ (eXtreme-light Punch Through) IGBTs | 1700V 178A 1500W IGBT Transistor | Transistor, Igbt, 1.7Kv, 178A, Plus247 Rohs Compliant Littelfuse |
| VCES | 1700 volts | ||
| VCE(on) | 3.7 volts | ||
| IC(max) | 178 amps |