The MIXG240RF1200PTED is a 1200 V, 335 A XPT IGBT module with integrated free-wheeling diode and NTC thermistor, designed for boost/brake chopper applications in motor drives, solar inverters, and uninterruptible power supplies. It features an E2-Pack package with press-fit pins for PCB mounting, a copper base plate, and a height of 17 mm. The IGBT is rated for 10 µs short-circuit endurance and has a collector-emitter saturation voltage of 1.72 V at 200 A and 25°C. The free-wheeling diode exhibits a forward voltage of 2.20 V at 20 A and 25°C with a reverse recovery charge of 71 µC. The module is RoHS compliant, has an isolation voltage of 3600 V~ rms, and operates from -40°C to 150°C. Thermal resistances are 0.12 K/W for junction-to-case (IGBT) and 0.2 K/W for junction-to-case (diode).
The boost configuration offers a compact and powerfull solution with 2nd generation X2PT igbts for either boost or brake chopper applications.
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MIXG240RF1200PTED |
| Product Name | Power Semiconductors & Control ICs - Power Modules - IGBT Modules - Boost Choppers - Series: Boost Configuration X2PT IGBT - MIXG240RF1200PTED |
| VCES | 1200 volts |